Vishay Intertechnology, Inc. Through Hole Resistors CMF55226K00BHR6

Description
226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55226K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226K00BHR6-ND
Through Hole Resistors CMF55226K00BHR6-ND
226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55226K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55226K00BHR6
Metal Film Resistors - CMF55226K00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2.26Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.26Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1298
Resistor,metal Film,2.26Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1298
Resistor,Metal Film,2.26MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.26MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226K00BHR6-ND CMF55226K00BHR6 41C1298
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.26Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details