Vishay Intertechnology, Inc. RES 226K OHM 1/2W 0.1% AXIAL CMF55226K00BHBF

Description
RES 226Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/2W 0.1% AXIAL - CMF55226K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/2W 0.1% AXIAL
CMF55226K00BHBF
RES 226K OHM 1/2W 0.1% AXIAL CMF55226K00BHBF
RES 226Kohm 1/2W 0.1% AXIAL

RES 226Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55226K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226K00BHBF-ND
Through Hole Resistors CMF55226K00BHBF-ND
226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.26Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C1297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.26Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C1297
Resistor,metal Film,2.26Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C1297
Resistor,Metal Film,2.26MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.26MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226K00BHBF CMF55226K00BHBF-ND 41C1297
Product Name RES 226K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,2.26Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers