Vishay Intertechnology, Inc. RES 226K OHM 1/2W 0.1% AXIAL CMF55226K00BEEA

Description
RES 226Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1/2W 0.1% AXIAL - CMF55226K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1/2W 0.1% AXIAL
CMF55226K00BEEA
RES 226K OHM 1/2W 0.1% AXIAL CMF55226K00BEEA
RES 226Kohm 1/2W 0.1% AXIAL

RES 226Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55226K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55226K00BEEA-ND
Through Hole Resistors CMF55226K00BEEA-ND
226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

226 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 226K .1% T-9 Ea E3 Vishay - 68P4320 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 226K .1% T-9 Ea E3 Vishay
68P4320
Cmf-55 226K .1% T-9 Ea E3 Vishay 68P4320
CMF-55 226K .1% T-9 EA e3

CMF-55 226K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55226K00BEEA CMF55226K00BEEA-ND 68P4320
Product Name RES 226K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 226K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details