Vishay Intertechnology, Inc. Through Hole Resistors CMF55223K00BER6

Description
223 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
223 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55223K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55223K00BER6-ND
Through Hole Resistors CMF55223K00BER6-ND
223 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

223 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 223K OHM 1/2W 0.1% AXIAL - CMF55223K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 223K OHM 1/2W 0.1% AXIAL
CMF55223K00BER6
RES 223K OHM 1/2W 0.1% AXIAL CMF55223K00BER6
RES 223Kohm 1/2W 0.1% AXIAL

RES 223Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,2.23Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.23Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1282
Resistor,metal Film,2.23Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1282
Resistor,Metal Film,2.23MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.23MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55223K00BER6-ND CMF55223K00BER6 41C1282
Product Name Through Hole Resistors RES 223K OHM 1/2W 0.1% AXIAL Resistor,metal Film,2.23Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details