Vishay Intertechnology, Inc. RES 222 OHM 1/2W 0.5% AXIAL CMF55222R00DHRE

Description
RES 222ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 222ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 222 OHM 1/2W 0.5% AXIAL - CMF55222R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 222 OHM 1/2W 0.5% AXIAL
CMF55222R00DHRE
RES 222 OHM 1/2W 0.5% AXIAL CMF55222R00DHRE
RES 222ohm 1/2W 0.5% AXIAL

RES 222ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55222R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55222R00DHRE-ND
Through Hole Resistors CMF55222R00DHRE-ND
222 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

222 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 222 .5% T-2 R36 Vishay - 68P4316 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 222 .5% T-2 R36 Vishay
68P4316
Cmf-55 222 .5% T-2 R36 Vishay 68P4316
CMF-55 222 .5% T-2 R36

CMF-55 222 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55222R00DHRE CMF55222R00DHRE-ND 68P4316
Product Name RES 222 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 222 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 222 ohms 222 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details