Vishay Intertechnology, Inc. RES 221 OHM 1/2W 1% AXIAL CMF55221R00FKR670

Description
RES 221ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/2W 1% AXIAL - CMF55221R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/2W 1% AXIAL
CMF55221R00FKR670
RES 221 OHM 1/2W 1% AXIAL CMF55221R00FKR670
RES 221ohm 1/2W 1% AXIAL

RES 221ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221R00FKR670-ND
Through Hole Resistors CMF55221R00FKR670-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 221 1% T-1 Re6 Vishay - 68P4310 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 221 1% T-1 Re6 Vishay
68P4310
Cmf-55-70 221 1% T-1 Re6 Vishay 68P4310
CMF-55-70 221 1% T-1 RE6

CMF-55-70 221 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221R00FKR670 CMF55221R00FKR670-ND 68P4310
Product Name RES 221 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 221 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details