Vishay Intertechnology, Inc. RES 221 OHM 1/2W 1% AXIAL CMF55221R00FKR6

Description
RES 221ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/2W 1% AXIAL - CMF55221R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/2W 1% AXIAL
CMF55221R00FKR6
RES 221 OHM 1/2W 1% AXIAL CMF55221R00FKR6
RES 221ohm 1/2W 1% AXIAL

RES 221ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221R00FKR6-ND
Through Hole Resistors CMF55221R00FKR6-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1278
Resistor,metal Film,221Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1278
Resistor,Metal Film,221Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,221Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221R00FKR6 CMF55221R00FKR6-ND 41C1278
Product Name RES 221 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,221Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers