Vishay Intertechnology, Inc. RES 221 OHM 1/2W 1% AXIAL CMF55221R00FKEB70

Description
RES 221ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/2W 1% AXIAL - CMF55221R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/2W 1% AXIAL
CMF55221R00FKEB70
RES 221 OHM 1/2W 1% AXIAL CMF55221R00FKEB70
RES 221ohm 1/2W 1% AXIAL

RES 221ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221R00FKEB70-ND
Through Hole Resistors CMF55221R00FKEB70-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 221 1% T-1 Eb E3 Vishay - 68P4307 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 221 1% T-1 Eb E3 Vishay
68P4307
Cmf-55-70 221 1% T-1 Eb E3 Vishay 68P4307
CMF-55-70 221 1% T-1 EB e3

CMF-55-70 221 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221R00FKEB70 CMF55221R00FKEB70-ND 68P4307
Product Name RES 221 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 221 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers