Vishay Intertechnology, Inc. Through Hole Resistors CMF55221R00FKBF

Description
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55221R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221R00FKBF-ND
Through Hole Resistors CMF55221R00FKBF-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55221R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55221R00FKBF
Metal Film Resistors - CMF55221R00FKBF
Metal Film Resistors - Through Hole 1/4watt 221ohms 1%

Metal Film Resistors - Through Hole 1/4watt 221ohms 1%

Supplier's Site
Resistor,metal Film,221Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C1277 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C1277
Resistor,metal Film,221Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C1277
Resistor,Metal Film,221Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,221Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221R00FKBF-ND CMF55221R00FKBF 41C1277
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,221Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details