Vishay Intertechnology, Inc. RES 221 OHM 1/2W 1% AXIAL CMF55221R00FHRE70

Description
RES 221ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/2W 1% AXIAL - CMF55221R00FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/2W 1% AXIAL
CMF55221R00FHRE70
RES 221 OHM 1/2W 1% AXIAL CMF55221R00FHRE70
RES 221ohm 1/2W 1% AXIAL

RES 221ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221R00FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221R00FHRE70-ND
Through Hole Resistors CMF55221R00FHRE70-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 221 1% T-2 R36 Vishay - 68P4303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 221 1% T-2 R36 Vishay
68P4303
Cmf-55-70 221 1% T-2 R36 Vishay 68P4303
CMF-55-70 221 1% T-2 R36

CMF-55-70 221 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221R00FHRE70 CMF55221R00FHRE70-ND 68P4303
Product Name RES 221 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 221 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details