221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole 1/4watt 221ohms 1%
221 Ohm Metal Film Resistor, 0.5W, 1%, 250V, Axial Product overview: CMF55221R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 221 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55221R00FHEK can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF221HA-ND | CMF55221R00FHEK | 53-CMF55221R00FHEK |
| Product Name | Through Hole Resistors | Metal Film Resistors - | 221 Ohm 0.5W 250V Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 221 ohms | 221 ohms | 221 ohms |