Vishay Precision Group 0.5W 250V Resistor CMF55221R00FHEB

Description
221R 1% 0.5W Metal Film Resistor, Axial, 250V Product overview: CMF55221R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55221R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
221R 1% 0.5W Metal Film Resistor, Axial, 250V Product overview: CMF55221R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55221R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 53-CMF55221R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF55221R00FHEB
0.5W 250V Resistor 53-CMF55221R00FHEB
221R 1% 0.5W Metal Film Resistor, Axial, 250V Product overview: CMF55221R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55221R00FHEB can be used for catalog matching and distributor lookup.

221R 1% 0.5W Metal Film Resistor, Axial, 250V Product overview: CMF55221R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55221R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF221HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF221HFCT-ND
Through Hole Resistors CMF221HFCT-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF221HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF221HFTR-ND
Through Hole Resistors CMF221HFTR-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 221 OHM 1/2W 1% AXIAL - CMF55221R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/2W 1% AXIAL
CMF55221R00FHEB
RES 221 OHM 1/2W 1% AXIAL CMF55221R00FHEB
RES 221ohm 1/2W 1% AXIAL

RES 221ohm 1/2W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 221 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 221 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8137
Resistor, Metal Film, 221 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8137
RESISTOR, METAL FILM, 221 OHM, 500 MW, 1%, FULL REEL; Resistance:221ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, METAL FILM, 221 OHM, 500 MW, 1%, FULL REEL; Resistance:221ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 221 Ohm, 500 Mw, 1%; Resistance Vishay - 68P4300 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Ohm, 500 Mw, 1%; Resistance Vishay
68P4300
Metal Film Resistor, 221 Ohm, 500 Mw, 1%; Resistance Vishay 68P4300
METAL FILM RESISTOR, 221 OHM, 500 MW, 1%; Resistance:221ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221 OHM, 500 MW, 1%; Resistance:221ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-CMF55221R00FHEB CMF221HFCT-ND CMF55221R00FHEB 83R8137 68P4300
Product Name 0.5W 250V Resistor Through Hole Resistors RES 221 OHM 1/2W 1% AXIAL Resistor, Metal Film, 221 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 221 Ohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details