Vishay Intertechnology, Inc. Metal Film Resistors - CMF55221R00FHEA

Description
Metal Film Resistors - Through Hole CMF-55 221 1% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 221 1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55221R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55221R00FHEA
Metal Film Resistors - CMF55221R00FHEA
Metal Film Resistors - Through Hole CMF-55 221 1% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 221 1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF55221R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221R00FHEA-ND
Through Hole Resistors CMF55221R00FHEA-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 221 1% T-2 Ea E3 Vishay - 68P4299 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 221 1% T-2 Ea E3 Vishay
68P4299
Cmf-55 221 1% T-2 Ea E3 Vishay 68P4299
CMF-55 221 1% T-2 EA e3

CMF-55 221 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221R00FHEA CMF55221R00FHEA-ND 68P4299
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 221 1% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details