RES 221ohm 1/2W 0.5% AXIAL
221 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
221 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 221 OHM 1/2W 0.5% AXIAL Product overview: CMF55221R00DHR6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 221 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55221R00DHR6 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55221R00DHR6 | 541-CMF55221R00DHR6TR-ND | 53-CMF55221R00DHR6 |
| Product Name | RES 221 OHM 1/2W 0.5% AXIAL | Through Hole Resistors | 221 OHM 2W Resistor |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial |
| Resistance Range | 221 ohms | 221 ohms | 221 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor |