Vishay Intertechnology, Inc. RES 221 OHM 1/2W 0.1% AXIAL CMF55221R00BHEK

Description
RES 221ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/2W 0.1% AXIAL - CMF55221R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/2W 0.1% AXIAL
CMF55221R00BHEK
RES 221 OHM 1/2W 0.1% AXIAL CMF55221R00BHEK
RES 221ohm 1/2W 0.1% AXIAL

RES 221ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221R00BHEK-ND
Through Hole Resistors CMF55221R00BHEK-ND
221 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55221R00BHEK CMF55221R00BHEK-ND
Product Name RES 221 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers