Vishay Intertechnology, Inc. Through Hole Resistors CMF55221K00FKRE70

Description
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55221K00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00FKRE70-ND
Through Hole Resistors CMF55221K00FKRE70-ND
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55221K00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55221K00FKRE70
Metal Film Resistors - CMF55221K00FKRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 221K 1% T-1 R36 Vishay - 68P4287 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 221K 1% T-1 R36 Vishay
68P4287
Cmf-55-70 221K 1% T-1 R36 Vishay 68P4287
CMF-55-70 221K 1% T-1 R36

CMF-55-70 221K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00FKRE70-ND CMF55221K00FKRE70 68P4287
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 221K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details