Vishay Intertechnology, Inc. Metal Film Resistors - CMF55221K00FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 221Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 221Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55221K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55221K00FKEK
Metal Film Resistors - CMF55221K00FKEK
Metal Film Resistors - Through Hole 1/4watt 221Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 221Kohms 1%

Supplier's Site
Through Hole Resistors - CMF55221K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00FKEK-ND
Through Hole Resistors CMF55221K00FKEK-ND
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 111139987 - Radwell International
Willingboro, NJ, United States
Resistor
111139987
Resistor 111139987
RESISTOR, METAL FILM, AXIAL, 221K OHMS, 1/2W, 2.29 X 6.1 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, METAL FILM, AXIAL, 221K OHMS, 1/2W, 2.29 X 6.1 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF55221K00FKEK CMF55221K00FKEK-ND 111139987
Product Name Metal Film Resistors - Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details