Vishay Precision Group Metal Film Resistors - CMF55221K00FHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55221K00FHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55221K00FHWF
Metal Film Resistors - CMF55221K00FHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 221 Kohm, +/1 Percent, 50 Ppm Vishay - 41C1263 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 221 Kohm, +/1 Percent, 50 Ppm Vishay
41C1263
Cmf55, 221 Kohm, +/1 Percent, 50 Ppm Vishay 41C1263
CMF55, 221 kOhm, +/- 1 Percent, 50 ppm

CMF55, 221 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55221K00FHWF 41C1263
Product Name Metal Film Resistors - Cmf55, 221 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers