Vishay Precision Group RES 221K OHM 1/2W 1% AXIAL CMF55221K00FHEB

Description
RES 221Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W 1% AXIAL - CMF55221K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 1% AXIAL
CMF55221K00FHEB
RES 221K OHM 1/2W 1% AXIAL CMF55221K00FHEB
RES 221Kohm 1/2W 1% AXIAL

RES 221Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF221KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF221KHFTR-ND
Through Hole Resistors CMF221KHFTR-ND
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF221KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF221KHFCT-ND
Through Hole Resistors CMF221KHFCT-ND
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 221 Kohm, 500 Mw, 1%; Resistance Vishay - 68P4283 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Kohm, 500 Mw, 1%; Resistance Vishay
68P4283
Metal Film Resistor, 221 Kohm, 500 Mw, 1%; Resistance Vishay 68P4283
METAL FILM RESISTOR, 221 KOHM, 500 MW, 1%; Resistance:221kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221 KOHM, 500 MW, 1%; Resistance:221kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00FHEB CMF221KHFTR-ND 68P4283
Product Name RES 221K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 221 Kohm, 500 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 221000 ohms 221000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details