Vishay Intertechnology, Inc. Through Hole Resistors CMF55221K00FER6

Description
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55221K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00FER6-ND
Through Hole Resistors CMF55221K00FER6-ND
221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55221K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55221K00FER6
Metal Film Resistors - CMF55221K00FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2.21Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.21Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C1254
Resistor,metal Film,2.21Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C1254
Resistor,Metal Film,2.21MOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,2.21MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00FER6-ND CMF55221K00FER6 41C1254
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.21Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details