Vishay Intertechnology, Inc. RES 221K OHM 1/2W 0.5% AXIAL CMF55221K00DHEA

Description
RES 221Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W 0.5% AXIAL - CMF55221K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 0.5% AXIAL
CMF55221K00DHEA
RES 221K OHM 1/2W 0.5% AXIAL CMF55221K00DHEA
RES 221Kohm 1/2W 0.5% AXIAL

RES 221Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00DHEA-ND
Through Hole Resistors CMF55221K00DHEA-ND
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 221K .5% T-2 Ea E3 Vishay - 68P4278 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 221K .5% T-2 Ea E3 Vishay
68P4278
Cmf-55 221K .5% T-2 Ea E3 Vishay 68P4278
CMF-55 221K .5% T-2 EA e3

CMF-55 221K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00DHEA CMF55221K00DHEA-ND 68P4278
Product Name RES 221K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 221K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details