Vishay Intertechnology, Inc. Through Hole Resistors CMF55221K00DHBF

Description
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55221K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00DHBF-ND
Through Hole Resistors CMF55221K00DHBF-ND
221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55221K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55221K00DHBF
Metal Film Resistors - CMF55221K00DHBF
Metal Film Resistors - Through Hole CMF-55 221K .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 221K .5% T-2 B14

Supplier's Site
Resistor,metal Film,221Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C1247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C1247
Resistor,metal Film,221Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C1247
Resistor,Metal Film,221KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,221KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00DHBF-ND CMF55221K00DHBF 41C1247
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,221Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details