Vishay Intertechnology, Inc. RES 221K OHM 1/2W 0.25% AXIAL CMF55221K00CERE

Description
RES 221Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W 0.25% AXIAL - CMF55221K00CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 0.25% AXIAL
CMF55221K00CERE
RES 221K OHM 1/2W 0.25% AXIAL CMF55221K00CERE
RES 221Kohm 1/2W 0.25% AXIAL

RES 221Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221K00CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00CERE-ND
Through Hole Resistors CMF55221K00CERE-ND
221 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 221K .25% T-9 R36 Vishay - 68P4277 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 221K .25% T-9 R36 Vishay
68P4277
Cmf-55 221K .25% T-9 R36 Vishay 68P4277
CMF-55 221K .25% T-9 R36

CMF-55 221K .25% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00CERE CMF55221K00CERE-ND 68P4277
Product Name RES 221K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 221K .25% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details