Vishay Intertechnology, Inc. RES 221K OHM 1/2W 0.25% AXIAL CMF55221K00CEEB

Description
RES 221Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W 0.25% AXIAL - CMF55221K00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 0.25% AXIAL
CMF55221K00CEEB
RES 221K OHM 1/2W 0.25% AXIAL CMF55221K00CEEB
RES 221Kohm 1/2W 0.25% AXIAL

RES 221Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221K00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00CEEB-ND
Through Hole Resistors CMF55221K00CEEB-ND
221 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 221K .25% T-9 Eb E3 Vishay - 68P4276 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 221K .25% T-9 Eb E3 Vishay
68P4276
Cmf-55 221K .25% T-9 Eb E3 Vishay 68P4276
CMF-55 221K .25% T-9 EB e3

CMF-55 221K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00CEEB CMF55221K00CEEB-ND 68P4276
Product Name RES 221K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 221K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers