Vishay Intertechnology, Inc. RES 221K OHM 1/2W 0.1% AXIAL CMF55221K00BERE

Description
RES 221Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W 0.1% AXIAL - CMF55221K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 0.1% AXIAL
CMF55221K00BERE
RES 221K OHM 1/2W 0.1% AXIAL CMF55221K00BERE
RES 221Kohm 1/2W 0.1% AXIAL

RES 221Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00BERE-ND
Through Hole Resistors CMF55221K00BERE-ND
221 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C1237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C1237
Resistor,metal Film,221Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C1237
Resistor,Metal Film,221KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,221KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00BERE CMF55221K00BERE-ND 41C1237
Product Name RES 221K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,221Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details