Vishay Intertechnology, Inc. RES 221K OHM 1/2W 0.1% AXIAL CMF55221K00BEEK

Description
RES 221Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/2W 0.1% AXIAL - CMF55221K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/2W 0.1% AXIAL
CMF55221K00BEEK
RES 221K OHM 1/2W 0.1% AXIAL CMF55221K00BEEK
RES 221Kohm 1/2W 0.1% AXIAL

RES 221Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55221K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55221K00BEEK-ND
Through Hole Resistors CMF55221K00BEEK-ND
221 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 221K .1% T-9 Ek E3 Vishay - 68P4270 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 221K .1% T-9 Ek E3 Vishay
68P4270
Cmf-55 221K .1% T-9 Ek E3 Vishay 68P4270
CMF-55 221K .1% T-9 EK e3

CMF-55 221K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55221K00BEEK CMF55221K00BEEK-ND 68P4270
Product Name RES 221K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 221K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details