Vishay Intertechnology, Inc. Metal Film Resistors - CMF55220R00JHEK

Description
Metal Film Resistors - Through Hole CMF-55 220 5% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 220 5% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55220R00JHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55220R00JHEK
Metal Film Resistors - CMF55220R00JHEK
Metal Film Resistors - Through Hole CMF-55 220 5% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 220 5% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF55220R00JHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220R00JHEK-ND
Through Hole Resistors CMF55220R00JHEK-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 220 5% T-2 Ek E3 Vishay - 68P4263 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 220 5% T-2 Ek E3 Vishay
68P4263
Cmf-55 220 5% T-2 Ek E3 Vishay 68P4263
CMF-55 220 5% T-2 EK e3

CMF-55 220 5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220R00JHEK CMF55220R00JHEK-ND 68P4263
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 220 5% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details