Vishay Intertechnology, Inc. RES 220 OHM 1/2W 2% AXIAL CMF55220R00GKBF

Description
RES 220ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/2W 2% AXIAL - CMF55220R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 2% AXIAL
CMF55220R00GKBF
RES 220 OHM 1/2W 2% AXIAL CMF55220R00GKBF
RES 220ohm 1/2W 2% AXIAL

RES 220ohm 1/2W 2% AXIAL

Supplier's Site
220 OHM 2W Resistor - 53-CMF55220R00GKBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM 2W Resistor
53-CMF55220R00GKBF
220 OHM 2W Resistor 53-CMF55220R00GKBF
RES 220 OHM 1/2W 2% AXIAL Product overview: CMF55220R00GKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55220R00GKBF can be used for catalog matching and distributor lookup.

RES 220 OHM 1/2W 2% AXIAL Product overview: CMF55220R00GKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55220R00GKBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF55220R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55220R00GKBF-ND
Through Hole Resistors 541-CMF55220R00GKBF-ND
220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,220Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 41C1235 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,220Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
41C1235
Resistor,metal Film,220Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 41C1235
Resistor,Metal Film,220Ohms,250WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,220Ohms,250WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55220R00GKBF 53-CMF55220R00GKBF 541-CMF55220R00GKBF-ND 41C1235
Product Name RES 220 OHM 1/2W 2% AXIAL 220 OHM 2W Resistor Through Hole Resistors Resistor,metal Film,220Ohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Axial Leads; Axial
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Technology / Construction Metal Film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details