Vishay Intertechnology, Inc. RES 220 OHM 1/2W 1% AXIAL CMF55220R00FKR6

Description
RES 220ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/2W 1% AXIAL - CMF55220R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 1% AXIAL
CMF55220R00FKR6
RES 220 OHM 1/2W 1% AXIAL CMF55220R00FKR6
RES 220ohm 1/2W 1% AXIAL

RES 220ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55220R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220R00FKR6-ND
Through Hole Resistors CMF55220R00FKR6-ND
220 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 220 Ohm, +/1 Percent, 100 Ppm Vishay - 41C1233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 220 Ohm, +/1 Percent, 100 Ppm Vishay
41C1233
Cmf55, 220 Ohm, +/1 Percent, 100 Ppm Vishay 41C1233
CMF55, 220 Ohm, +/- 1 Percent, 100 ppm

CMF55, 220 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220R00FKR6 CMF55220R00FKR6-ND 41C1233
Product Name RES 220 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 220 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details