Vishay Intertechnology, Inc. RES 220 OHM 1/2W 1% AXIAL CMF55220R00FHEB

Description
RES 220ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/2W 1% AXIAL - CMF55220R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 1% AXIAL
CMF55220R00FHEB
RES 220 OHM 1/2W 1% AXIAL CMF55220R00FHEB
RES 220ohm 1/2W 1% AXIAL

RES 220ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55220R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220R00FHEB-ND
Through Hole Resistors CMF55220R00FHEB-ND
220 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 220 1% T-2 Eb E3 Vishay - 68P4258 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 220 1% T-2 Eb E3 Vishay
68P4258
Cmf-55 220 1% T-2 Eb E3 Vishay 68P4258
CMF-55 220 1% T-2 EB e3

CMF-55 220 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220R00FHEB CMF55220R00FHEB-ND 68P4258
Product Name RES 220 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 220 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers