Vishay Intertechnology, Inc. RES 220K OHM 1/2W 5% AXIAL CMF55220K00JHBF

Description
RES 220Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/2W 5% AXIAL - CMF55220K00JHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 5% AXIAL
CMF55220K00JHBF
RES 220K OHM 1/2W 5% AXIAL CMF55220K00JHBF
RES 220Kohm 1/2W 5% AXIAL

RES 220Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55220K00JHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220K00JHBF-ND
Through Hole Resistors CMF55220K00JHBF-ND
220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 220K 5% T-2 B14 Vishay - 68P4250 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 220K 5% T-2 B14 Vishay
68P4250
Cmf-55 220K 5% T-2 B14 Vishay 68P4250
CMF-55 220K 5% T-2 B14

CMF-55 220K 5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220K00JHBF CMF55220K00JHBF-ND 68P4250
Product Name RES 220K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 220K 5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details