Vishay Intertechnology, Inc. RES 220K OHM 1/2W 2% AXIAL CMF55220K00GLEA

Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/2W 2% AXIAL - CMF55220K00GLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 2% AXIAL
CMF55220K00GLEA
RES 220K OHM 1/2W 2% AXIAL CMF55220K00GLEA
RES 220Kohm 1/2W 2% AXIAL

RES 220Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55220K00GLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220K00GLEA-ND
Through Hole Resistors CMF55220K00GLEA-ND
220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 220K 2% T-0 Ea E3 Vishay - 68P4243 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 220K 2% T-0 Ea E3 Vishay
68P4243
Cmf-55 220K 2% T-0 Ea E3 Vishay 68P4243
CMF-55 220K 2% T-0 EA e3

CMF-55 220K 2% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220K00GLEA CMF55220K00GLEA-ND 68P4243
Product Name RES 220K OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 220K 2% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details