Vishay Intertechnology, Inc. RES 220K OHM 1/2W 1% AXIAL CMF55220K00FKRE

Description
RES 220Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/2W 1% AXIAL - CMF55220K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 1% AXIAL
CMF55220K00FKRE
RES 220K OHM 1/2W 1% AXIAL CMF55220K00FKRE
RES 220Kohm 1/2W 1% AXIAL

RES 220Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55220K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220K00FKRE-ND
Through Hole Resistors CMF55220K00FKRE-ND
220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 220K 1% T-1 R36 Vishay - 68P4240 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 220K 1% T-1 R36 Vishay
68P4240
Cmf-55 220K 1% T-1 R36 Vishay 68P4240
CMF-55 220K 1% T-1 R36

CMF-55 220K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220K00FKRE CMF55220K00FKRE-ND 68P4240
Product Name RES 220K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 220K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details