Vishay Intertechnology, Inc. Through Hole Resistors CMF55220K00FHEB

Description
220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55220K00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220K00FHEB-ND
Through Hole Resistors CMF55220K00FHEB-ND
220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220K OHM 1/2W 1% AXIAL - CMF55220K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 1% AXIAL
CMF55220K00FHEB
RES 220K OHM 1/2W 1% AXIAL CMF55220K00FHEB
RES 220Kohm 1/2W 1% AXIAL

RES 220Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 220K 1% T-2 Eb E3 Vishay - 68P4237 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 220K 1% T-2 Eb E3 Vishay
68P4237
Cmf-55 220K 1% T-2 Eb E3 Vishay 68P4237
CMF-55 220K 1% T-2 EB e3

CMF-55 220K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220K00FHEB-ND CMF55220K00FHEB 68P4237
Product Name Through Hole Resistors RES 220K OHM 1/2W 1% AXIAL Cmf-55 220K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details