Vishay Intertechnology, Inc. RES 220K OHM 1/2W 0.1% AXIAL CMF55220K00BEEK

Description
RES 220Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1/2W 0.1% AXIAL - CMF55220K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 0.1% AXIAL
CMF55220K00BEEK
RES 220K OHM 1/2W 0.1% AXIAL CMF55220K00BEEK
RES 220Kohm 1/2W 0.1% AXIAL

RES 220Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55220K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220K00BEEK-ND
Through Hole Resistors CMF55220K00BEEK-ND
220 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 220K .1% T-9 Ek E3 Vishay - 68P4235 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 220K .1% T-9 Ek E3 Vishay
68P4235
Cmf-55 220K .1% T-9 Ek E3 Vishay 68P4235
CMF-55 220K .1% T-9 EK e3

CMF-55 220K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220K00BEEK CMF55220K00BEEK-ND 68P4235
Product Name RES 220K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 220K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details