Vishay Intertechnology, Inc. Through Hole Resistors CMF55220K00BEBF

Description
220 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55220K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55220K00BEBF-ND
Through Hole Resistors CMF55220K00BEBF-ND
220 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220K OHM 1/2W 0.1% AXIAL - CMF55220K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/2W 0.1% AXIAL
CMF55220K00BEBF
RES 220K OHM 1/2W 0.1% AXIAL CMF55220K00BEBF
RES 220Kohm 1/2W 0.1% AXIAL

RES 220Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 220 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C1222 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 220 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C1222
Cmf55, 220 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C1222
CMF55, 220 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 220 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55220K00BEBF-ND CMF55220K00BEBF 41C1222
Product Name Through Hole Resistors RES 220K OHM 1/2W 0.1% AXIAL Cmf55, 220 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers