Vishay Intertechnology, Inc. RES 21.5 OHM 1/2W 1% AXIAL CMF5521R500FKR6

Description
RES 21.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/2W 1% AXIAL - CMF5521R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/2W 1% AXIAL
CMF5521R500FKR6
RES 21.5 OHM 1/2W 1% AXIAL CMF5521R500FKR6
RES 21.5ohm 1/2W 1% AXIAL

RES 21.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R500FKR6-ND
Through Hole Resistors CMF5521R500FKR6-ND
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0982
Resistor,metal Film,21.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0982
Resistor,Metal Film,21.5Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,21.5Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R500FKR6 CMF5521R500FKR6-ND 41C0982
Product Name RES 21.5 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,21.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details