Vishay Intertechnology, Inc. Metal Film Resistors - CMF5521R500FKEK

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5521R500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5521R500FKEK
Metal Film Resistors - CMF5521R500FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5521R500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R500FKEK-ND
Through Hole Resistors CMF5521R500FKEK-ND
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 57K8499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
57K8499
Resistor,metal Film,21.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 57K8499
Resistor,Metal Film,21.5Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,21.5Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R500FKEK CMF5521R500FKEK-ND 57K8499
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,21.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers