Vishay Intertechnology, Inc. RES 21.5 OHM 1/2W 1% AXIAL CMF5521R500FKEB

Description
RES 21.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/2W 1% AXIAL - CMF5521R500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/2W 1% AXIAL
CMF5521R500FKEB
RES 21.5 OHM 1/2W 1% AXIAL CMF5521R500FKEB
RES 21.5ohm 1/2W 1% AXIAL

RES 21.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521R500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R500FKEB-ND
Through Hole Resistors CMF5521R500FKEB-ND
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 21.5 1% T-1 Eb E3 Vishay - 48P6298 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21.5 1% T-1 Eb E3 Vishay
48P6298
Cmf-55 21.5 1% T-1 Eb E3 Vishay 48P6298
CMF-55 21.5 1% T-1 EB e3

CMF-55 21.5 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R500FKEB CMF5521R500FKEB-ND 48P6298
Product Name RES 21.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 21.5 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details