Vishay Intertechnology, Inc. RES 21.5 OHM 1% 50PPM 1/2W CMF5521R500FHEB

Description
RES 21.5ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 21.5ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1% 50PPM 1/2W - CMF5521R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1% 50PPM 1/2W
CMF5521R500FHEB
RES 21.5 OHM 1% 50PPM 1/2W CMF5521R500FHEB
RES 21.5ohm 1% 50PPM 1/2W

RES 21.5ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF21.5HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF21.5HFTR-ND
Through Hole Resistors CMF21.5HFTR-ND
21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 21.5 1% T-2 Eb E3 Vishay - 68P3982 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21.5 1% T-2 Eb E3 Vishay
68P3982
Cmf-55 21.5 1% T-2 Eb E3 Vishay 68P3982
CMF-55 21.5 1% T-2 EB e3

CMF-55 21.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R500FHEB CMF21.5HFTR-ND 68P3982
Product Name RES 21.5 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 21.5 1% T-2 Eb E3 Vishay
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details