Vishay Intertechnology, Inc. RES 21.5 OHM 1/2W 0.5% AXIAL CMF5521R500DHEB

Description
RES 21.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/2W 0.5% AXIAL - CMF5521R500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/2W 0.5% AXIAL
CMF5521R500DHEB
RES 21.5 OHM 1/2W 0.5% AXIAL CMF5521R500DHEB
RES 21.5ohm 1/2W 0.5% AXIAL

RES 21.5ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521R500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R500DHEB-ND
Through Hole Resistors CMF5521R500DHEB-ND
21.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 21.5 .5% T-2 Eb E3 Vishay - 68P3980 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21.5 .5% T-2 Eb E3 Vishay
68P3980
Cmf-55 21.5 .5% T-2 Eb E3 Vishay 68P3980
CMF-55 21.5 .5% T-2 EB e3

CMF-55 21.5 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R500DHEB CMF5521R500DHEB-ND 68P3980
Product Name RES 21.5 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 21.5 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details