Vishay Intertechnology, Inc. RES 21.5 OHM 1/2W 0.5% AXIAL CMF5521R500DHBF

Description
RES 21.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/2W 0.5% AXIAL - CMF5521R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/2W 0.5% AXIAL
CMF5521R500DHBF
RES 21.5 OHM 1/2W 0.5% AXIAL CMF5521R500DHBF
RES 21.5ohm 1/2W 0.5% AXIAL

RES 21.5ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R500DHBF-ND
Through Hole Resistors CMF5521R500DHBF-ND
21.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0976
Resistor,metal Film,21.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0976
Resistor,Metal Film,21.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,21.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R500DHBF CMF5521R500DHBF-ND 41C0976
Product Name RES 21.5 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,21.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details