Vishay Intertechnology, Inc. Through Hole Resistors CMF5521R500BER6

Description
21.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521R500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R500BER6-ND
Through Hole Resistors CMF5521R500BER6-ND
21.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5521R500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5521R500BER6
Metal Film Resistors - CMF5521R500BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,21.5Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0972 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C0972
Resistor,metal Film,21.5Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C0972
Resistor,Metal Film,21.5Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,21.5Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R500BER6-ND CMF5521R500BER6 41C0972
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,21.5Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers