Vishay Intertechnology, Inc. RES 21.5 OHM 1/2W 0.1% AXIAL CMF5521R500BEEA

Description
RES 21.5ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 1/2W 0.1% AXIAL - CMF5521R500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/2W 0.1% AXIAL
CMF5521R500BEEA
RES 21.5 OHM 1/2W 0.1% AXIAL CMF5521R500BEEA
RES 21.5ohm 1/2W 0.1% AXIAL

RES 21.5ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521R500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R500BEEA-ND
Through Hole Resistors CMF5521R500BEEA-ND
21.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 21.5 .1% T-9 Ea E3 Vishay - 68P3977 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21.5 .1% T-9 Ea E3 Vishay
68P3977
Cmf-55 21.5 .1% T-9 Ea E3 Vishay 68P3977
CMF-55 21.5 .1% T-9 EA e3

CMF-55 21.5 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R500BEEA CMF5521R500BEEA-ND 68P3977
Product Name RES 21.5 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 21.5 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details