Vishay Intertechnology, Inc. Through Hole Resistors CMF5521R000FERE70

Description
21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521R000FERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R000FERE70-ND
Through Hole Resistors CMF5521R000FERE70-ND
21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21 OHM 1/2W 1% AXIAL - CMF5521R000FERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/2W 1% AXIAL
CMF5521R000FERE70
RES 21 OHM 1/2W 1% AXIAL CMF5521R000FERE70
RES 21ohm 1/2W 1% AXIAL

RES 21ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 21 Ohm, +/1 Percent, 25 Ppm Vishay - 41C0966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 21 Ohm, +/1 Percent, 25 Ppm Vishay
41C0966
Cmf55, 21 Ohm, +/1 Percent, 25 Ppm Vishay 41C0966
CMF55, 21 Ohm, +/- 1 Percent, 25 ppm

CMF55, 21 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R000FERE70-ND CMF5521R000FERE70 41C0966
Product Name Through Hole Resistors RES 21 OHM 1/2W 1% AXIAL Cmf55, 21 Ohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers