Vishay Intertechnology, Inc. RES 21 OHM 1/2W 1% AXIAL CMF5521R000FER670

Description
RES 21ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1/2W 1% AXIAL - CMF5521R000FER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/2W 1% AXIAL
CMF5521R000FER670
RES 21 OHM 1/2W 1% AXIAL CMF5521R000FER670
RES 21ohm 1/2W 1% AXIAL

RES 21ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521R000FER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R000FER670-ND
Through Hole Resistors CMF5521R000FER670-ND
21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C0967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C0967
Resistor,metal Film,21Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C0967
Resistor,Metal Film,21Ohms,250WV,1+ /-% Tol,-25,25ppm-TC

Resistor,Metal Film,21Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R000FER670 CMF5521R000FER670-ND 41C0967
Product Name RES 21 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,21Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details