Vishay Intertechnology, Inc. RES 21 OHM 1/2W 0.5% AXIAL CMF5521R000DHBF

Description
RES 21ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1/2W 0.5% AXIAL - CMF5521R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/2W 0.5% AXIAL
CMF5521R000DHBF
RES 21 OHM 1/2W 0.5% AXIAL CMF5521R000DHBF
RES 21ohm 1/2W 0.5% AXIAL

RES 21ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521R000DHBF-ND
Through Hole Resistors CMF5521R000DHBF-ND
21 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C0961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C0961
Resistor,metal Film,21Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C0961
Resistor,Metal Film,21Ohms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,21Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521R000DHBF CMF5521R000DHBF-ND 41C0961
Product Name RES 21 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,21Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details