Vishay Intertechnology, Inc. Through Hole Resistors CMF5521M500FKEK

Description
21.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
21.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5521M500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521M500FKEK-ND
Through Hole Resistors CMF5521M500FKEK-ND
21.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 21.5M OHM 1/2W 1% AXIAL - CMF5521M500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5M OHM 1/2W 1% AXIAL
CMF5521M500FKEK
RES 21.5M OHM 1/2W 1% AXIAL CMF5521M500FKEK
RES 21.5Mohm 1/2W 1% AXIAL

RES 21.5Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 21.5M 1% T-1 Ek E3 Vishay - 68P3967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21.5M 1% T-1 Ek E3 Vishay
68P3967
Cmf-55 21.5M 1% T-1 Ek E3 Vishay 68P3967
CMF-55 21.5M 1% T-1 EK e3

CMF-55 21.5M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521M500FKEK-ND CMF5521M500FKEK 68P3967
Product Name Through Hole Resistors RES 21.5M OHM 1/2W 1% AXIAL Cmf-55 21.5M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details