Vishay Intertechnology, Inc. RES 21.5M OHM 1/2W 1% AXIAL CMF5521M500FKBF

Description
RES 21.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.5Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5M OHM 1/2W 1% AXIAL - CMF5521M500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5M OHM 1/2W 1% AXIAL
CMF5521M500FKBF
RES 21.5M OHM 1/2W 1% AXIAL CMF5521M500FKBF
RES 21.5Mohm 1/2W 1% AXIAL

RES 21.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521M500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521M500FKBF-ND
Through Hole Resistors CMF5521M500FKBF-ND
21.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0955 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0955
Resistor,metal Film,21.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0955
Resistor,Metal Film,21.5MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,21.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521M500FKBF CMF5521M500FKBF-ND 41C0955
Product Name RES 21.5M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,21.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers