Vishay Intertechnology, Inc. RES 21.92K OHM 1/2W 1% AXIAL CMF5521K920FKEB

Description
RES 21.92Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 21.92Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.92K OHM 1/2W 1% AXIAL - CMF5521K920FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.92K OHM 1/2W 1% AXIAL
CMF5521K920FKEB
RES 21.92K OHM 1/2W 1% AXIAL CMF5521K920FKEB
RES 21.92Kohm 1/2W 1% AXIAL

RES 21.92Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5521K920FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5521K920FKEB-ND
Through Hole Resistors CMF5521K920FKEB-ND
21.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21.92 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 21.92K 1% T-1 Eb E3 Vishay - 48P6297 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 21.92K 1% T-1 Eb E3 Vishay
48P6297
Cmf-55 21.92K 1% T-1 Eb E3 Vishay 48P6297
CMF-55 21.92K 1% T-1 EB e3

CMF-55 21.92K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5521K920FKEB CMF5521K920FKEB-ND 48P6297
Product Name RES 21.92K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 21.92K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21920 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details